Rochester Electronics Power Supplies Board Mount DCDC Converters - PT6721C PT6721C

Description
Manufacturer: Texas Instruments Win Source Part Number: 931004-PT6721C Series: Excalibur™ PT6721 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.3 ~ 3.5V - - 14A 10.8V - 13.2V Input Package: Tray Package: 23-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 10 HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 931004-PT6721C Series: Excalibur™ PT6721 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.3 ~ 3.5V - - 14A 10.8V - 13.2V Input Package: Tray Package: 23-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 10 HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT6721C - 931004-PT6721C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6721C
931004-PT6721C
Power Supplies Board Mount DCDC Converters - PT6721C 931004-PT6721C
Manufacturer: Texas Instruments Win Source Part Number: 931004-PT6721C Series: Excalibur™ PT6721 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.3 ~ 3.5V - - 14A 10.8V - 13.2V Input Package: Tray Package: 23-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 10 HTSUS: 8504.40.9580

Manufacturer: Texas Instruments
Win Source Part Number: 931004-PT6721C
Series: Excalibur™ PT6721
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.3 ~ 3.5V - - 14A 10.8V - 13.2V Input
Package: Tray
Package: 23-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 10
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 931004-PT6721C
Product Name Power Supplies Board Mount DCDC Converters - PT6721C
Package Type Other; 23-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details
Motor Drivers, Controllers - A4963GLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -25 to 150 C (-13 to 302 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Distribution Switches, Load Drivers - BTS3035TFATMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Auto Restart
View Details