Rochester Electronics Power Supplies Board Mount DCDC Converters - PT6441C PT6441C

Description
Manufacturer: Texas Instruments Win Source Part Number: 930994-PT6441C Series: Excalibur™ PT6440 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - 6A 4.5V - 5.5V Input Package: Tray Package: 12-SIP SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 21 HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930994-PT6441C Series: Excalibur™ PT6440 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - 6A 4.5V - 5.5V Input Package: Tray Package: 12-SIP SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 21 HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT6441C - 930994-PT6441C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6441C
930994-PT6441C
Power Supplies Board Mount DCDC Converters - PT6441C 930994-PT6441C
Manufacturer: Texas Instruments Win Source Part Number: 930994-PT6441C Series: Excalibur™ PT6440 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - 6A 4.5V - 5.5V Input Package: Tray Package: 12-SIP SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 21 HTSUS: 8504.40.9580

Manufacturer: Texas Instruments
Win Source Part Number: 930994-PT6441C
Series: Excalibur™ PT6440
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - 6A 4.5V - 5.5V Input
Package: Tray
Package: 12-SIP SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 21
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 930994-PT6441C
Product Name Power Supplies Board Mount DCDC Converters - PT6441C
Package Type Other; 12-SIP SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Motor Drivers, Controllers - A5995GEVSR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 36-VFQFN Exposed Pad
IOUT 3.2 amps
View Details
Switching Regulators - 1333339P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 1.5 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details