Rochester Electronics Power Supplies Board Mount DCDC Converters - PT6362C PT6362C

Description
Manufacturer: Texas Instruments Win Source Part Number: 930992-PT6362C Series: Excalibur™ PT6360 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - 10A 10.8V - 13.2V Input Package: Tray Package: 12-SIP SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 21 HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930992-PT6362C Series: Excalibur™ PT6360 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - 10A 10.8V - 13.2V Input Package: Tray Package: 12-SIP SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 21 HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT6362C - 930992-PT6362C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6362C
930992-PT6362C
Power Supplies Board Mount DCDC Converters - PT6362C 930992-PT6362C
Manufacturer: Texas Instruments Win Source Part Number: 930992-PT6362C Series: Excalibur™ PT6360 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - 10A 10.8V - 13.2V Input Package: Tray Package: 12-SIP SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 21 HTSUS: 8504.40.9580

Manufacturer: Texas Instruments
Win Source Part Number: 930992-PT6362C
Series: Excalibur™ PT6360
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - 10A 10.8V - 13.2V Input
Package: Tray
Package: 12-SIP SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 21
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 930992-PT6362C
Product Name Power Supplies Board Mount DCDC Converters - PT6362C
Package Type Other; 12-SIP SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details
Motor Drivers, Controllers - A3918SESTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-WFQFN Exposed Pad
IOUT 1 amps
View Details
Voltage Regulators - 1900029P - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
IQ 1.00E-5 amps
View Details