Rochester Electronics Power Supplies Board Mount DCDC Converters - PT6361C PT6361C

Description
Manufacturer: Texas Instruments Win Source Part Number: 930991-PT6361C Series: Excalibur™ PT6360 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 10A 10.8V - 13.2V Input Package: Tray Package: 12-SIP SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 21 HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930991-PT6361C Series: Excalibur™ PT6360 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 10A 10.8V - 13.2V Input Package: Tray Package: 12-SIP SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 21 HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT6361C - 930991-PT6361C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6361C
930991-PT6361C
Power Supplies Board Mount DCDC Converters - PT6361C 930991-PT6361C
Manufacturer: Texas Instruments Win Source Part Number: 930991-PT6361C Series: Excalibur™ PT6360 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 10A 10.8V - 13.2V Input Package: Tray Package: 12-SIP SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 21 HTSUS: 8504.40.9580

Manufacturer: Texas Instruments
Win Source Part Number: 930991-PT6361C
Series: Excalibur™ PT6360
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 10A 10.8V - 13.2V Input
Package: Tray
Package: 12-SIP SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 21
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 930991-PT6361C
Product Name Power Supplies Board Mount DCDC Converters - PT6361C
Package Type Other; 12-SIP SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A4970SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 1708905 - RS Components, Ltd.
Specs
Regulator Category Low noise ldo
Output Voltage Type Fixed
Package Type Other; To-252
View Details