Rochester Electronics Power Supplies Board Mount DCDC Converters - PT5405C PT5405C

Description
Manufacturer: Texas Instruments Win Source Part Number: 930976-PT5405C Series: Excalibur™ PT5400 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 5.5A 3.1V - 5.5V Input Package: Tray Package: 5-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 30 HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930976-PT5405C Series: Excalibur™ PT5400 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 5.5A 3.1V - 5.5V Input Package: Tray Package: 5-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 30 HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT5405C - 930976-PT5405C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT5405C
930976-PT5405C
Power Supplies Board Mount DCDC Converters - PT5405C 930976-PT5405C
Manufacturer: Texas Instruments Win Source Part Number: 930976-PT5405C Series: Excalibur™ PT5400 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 5.5A 3.1V - 5.5V Input Package: Tray Package: 5-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 30 HTSUS: 8504.40.9580

Manufacturer: Texas Instruments
Win Source Part Number: 930976-PT5405C
Series: Excalibur™ PT5400
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 5.5A 3.1V - 5.5V Input
Package: Tray
Package: 5-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 30
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 930976-PT5405C
Product Name Power Supplies Board Mount DCDC Converters - PT5405C
Package Type Other; 5-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Motor Drivers, Controllers - AMT49406GESSR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 2444525 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
View Details