Rochester Electronics Power Supplies Board Mount DCDC Converters - PT5026A PT5026A

Description
Manufacturer: Texas Instruments Win Source Part Number: 930956-PT5026A Series: PT5020 Operating Temperature Range: -20°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -5.2V - - 1A 4.75V - 7V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 35 HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930956-PT5026A Series: PT5020 Operating Temperature Range: -20°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -5.2V - - 1A 4.75V - 7V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 35 HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT5026A - 930956-PT5026A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT5026A
930956-PT5026A
Power Supplies Board Mount DCDC Converters - PT5026A 930956-PT5026A
Manufacturer: Texas Instruments Win Source Part Number: 930956-PT5026A Series: PT5020 Operating Temperature Range: -20°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -5.2V - - 1A 4.75V - 7V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 35 HTSUS: 8504.40.9580

Manufacturer: Texas Instruments
Win Source Part Number: 930956-PT5026A
Series: PT5020
Operating Temperature Range: -20°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output -5.2V - - 1A 4.75V - 7V Input
Package: Tray
Package: 3-SIP Module
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 35
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 930956-PT5026A
Product Name Power Supplies Board Mount DCDC Converters - PT5026A
Package Type Other; 3-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - 88SR112HD - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Voltage Regulators - 1658577 - RS Components, Ltd.
Specs
Regulator Category Low noise ldo
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; Sot-23
View Details
Power Distribution Switches, Load Drivers - UDN2987LWTR-6-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs; Status Flag
View Details
DC DC Switching Controllers - 111-3013-ND - DigiKey
Specs
Regulator Category Switching
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers