Rochester Electronics Embedded - Embedded - Microprocessors - PRIXP425BC PRIXP425BC

Description
Manufacturer: Intel Win Source Part Number: 930844-PRIXP425BC Operating Temperature Range: 0°C ~ 70°C (TA) Features: Xscale Microprocessor IC series 1 Core, 32-Bit 400MHz 492-BGA (35x35) Core Processor: Xscale Speed: 400MHz Package: Tray Package: 492-BBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 492-BGA (35x35) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 930844-PRIXP425BC Operating Temperature Range: 0°C ~ 70°C (TA) Features: Xscale Microprocessor IC series 1 Core, 32-Bit 400MHz 492-BGA (35x35) Core Processor: Xscale Speed: 400MHz Package: Tray Package: 492-BBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 492-BGA (35x35) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - PRIXP425BC - 930844-PRIXP425BC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - PRIXP425BC
930844-PRIXP425BC
Embedded - Embedded - Microprocessors - PRIXP425BC 930844-PRIXP425BC
Manufacturer: Intel Win Source Part Number: 930844-PRIXP425BC Operating Temperature Range: 0°C ~ 70°C (TA) Features: Xscale Microprocessor IC series 1 Core, 32-Bit 400MHz 492-BGA (35x35) Core Processor: Xscale Speed: 400MHz Package: Tray Package: 492-BBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 492-BGA (35x35) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Intel
Win Source Part Number: 930844-PRIXP425BC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Xscale Microprocessor IC series 1 Core, 32-Bit 400MHz 492-BGA (35x35)
Core Processor: Xscale
Speed: 400MHz
Package: Tray
Package: 492-BBGA
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 492-BGA (35x35)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - PRIXP425BC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
PRIXP425BC
Embedded - Microprocessors PRIXP425BC
32-BIT, 533MHZ, CMOS, PBGA492

32-BIT, 533MHZ, CMOS, PBGA492

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 930844-PRIXP425BC PRIXP425BC
Product Name Embedded - Embedded - Microprocessors - PRIXP425BC Embedded - Microprocessors
Package Type BGA; Other; 492-BGA (35x35)
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details