N-channel 40 V MOSFET designed for automotive applications, housed in an LFPAK88 package measuring 8 mm x 8 mm x 1.6 mm with a 2 mm lead pitch. The device features a maximum drain-source on-state resistance of 1 mΩ at 25 °C, continuous drain current of 325 A, and total power dissipation of 375 W. It operates across a junction temperature range of -55 °C to +175 °C and meets beyond AEC-Q101 requirements. The LFPAK88 package incorporates copper clip technology for low thermal resistance and high board-level reliability with gull-wing leads enabling visual solder inspection.
Automotive qualified N-channel MOSFET using the latest Trench 9 low ohmic superjunction technology, housed in a copper-clip LFPAK88 package. This product has been fully designed and qualified to meet beyond AEC-Q101 requirements delivering high performance and reliability.
Features and benefits
Applications
N-Channel 40V 325A (Ta) 375W (Ta) Surface Mount LFPAK88 (SOT1235)
N-Channel 40V 325A (Ta) 375W (Ta) Surface Mount LFPAK88 (SOT1235)
N-Channel 40V 325A (Ta) 375W (Ta) Surface Mount LFPAK88 (SOT1235)
MOSFET N-channel 40 V, 1.0 mO standard level MOSFET in LFPAK88
MOSFET N-CH 40V 325A LFPAK88
MOSFET N-CH 40V 325A LFPAK88
MOSFET, AEC-Q101, N-CH, 40V, 325A, 375W ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BUK7S1R0-40HJ | 1727-8558-2-ND | BUK7S1R0-40HJ | BUK7S1R0-40HJ | BUK7S1R0-40HJ | 41AH9297 |
| Product Name | N-channel 40 V, 1.0 mΩ standard level MOSFET in LFPAK88 | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Aec-Q101, N-Ch, 40V, 325A, 375W Rohs Compliant Nexperia |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 40 volts | 40 volts | ||||
| IDSS | 325000 milliamps | 325000 milliamps | ||||
| VGS(off) | 20 volts | |||||
| PD | 375 milliwatts | 375000 milliwatts |