Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7645HP PM7645HP

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 930745-PM7645HP Features: 12 Bit Digital to Analog Converter 1 20-DIP Package: Bulk Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 930745-PM7645HP Features: 12 Bit Digital to Analog Converter 1 20-DIP Package: Bulk Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7645HP
930745-PM7645HP
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7645HP 930745-PM7645HP
Manufacturer: Analog Devices Inc. Win Source Part Number: 930745-PM7645HP Features: 12 Bit Digital to Analog Converter 1 20-DIP Package: Bulk Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 930745-PM7645HP
Features: 12 Bit Digital to Analog Converter 1 20-DIP
Package: Bulk
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 20-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - PM7645HP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
PM7645HP
Data Acquisition - Digital to Analog Converters (DAC) PM7645HP
12-BIT BUFFERED MILTIPLYING DAC

12-BIT BUFFERED MILTIPLYING DAC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 930745-PM7645HP PM7645HP
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7645HP Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 20-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1915092 - RS Components, Ltd.
Specs
Package Type Tqfn-ep
Features Single-Supply
Pins 24
View Details
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details