Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7628HP PM7628HP

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 890035-PM7628HP Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 2 20-DIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 18 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 890035-PM7628HP Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 2 20-DIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 18 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7628HP
890035-PM7628HP
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7628HP 890035-PM7628HP
Manufacturer: Analog Devices Inc. Win Source Part Number: 890035-PM7628HP Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 2 20-DIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 18 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 890035-PM7628HP
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Digital to Analog Converter 2 20-DIP
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 18
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - PM7628HP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
PM7628HP
Data Acquisition - Digital to Analog Converters (DAC) PM7628HP
IC DAC 8BIT DUAL MULTIPLY 20-DIP

IC DAC 8BIT DUAL MULTIPLY 20-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 890035-PM7628HP PM7628HP
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7628HP Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 20-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 5236715P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Pins 24
Resolution 12 bits
View Details
TLC7226M 8-Bit, 5 us Quad DAC, Parallel Input, Single / Dual Supply - 5962-87802012A - Texas Instruments
Specs
Interface Type Parallel
Package Type LCCC
Screening Level Military
View Details
Universal Semiconductor, Inc.
Specs
Package Type SOIC; DIP; CERDIP, Leadless Chip Carrier, Die
Production Status Full-Production
Screening Level Commercial; Industrial
View Details