Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7548GP PM7548GP

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 890032-PM7548GP Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 1 20-DIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 36 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 890032-PM7548GP Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 1 20-DIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 36 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7548GP
890032-PM7548GP
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7548GP 890032-PM7548GP
Manufacturer: Analog Devices Inc. Win Source Part Number: 890032-PM7548GP Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 1 20-DIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 36 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 890032-PM7548GP
Operating Temperature Range: 0°C ~ 70°C
Features: 12 Bit Digital to Analog Converter 1 20-DIP
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 36
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - PM7548GP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
PM7548GP
Data Acquisition - Digital to Analog Converters (DAC) PM7548GP
IC DAC 12BIT LC2MOS 20-DIP

IC DAC 12BIT LC2MOS 20-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 890032-PM7548GP PM7548GP
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7548GP Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 20-DIP
Unlock Full Specs
to access all available technical data

Similar Products

DAC3152 Dual-Channel, 10-/12-Bit, 500-MSPS Digital-to-Analog Converters (DACs) - DAC3152IRGZT - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
5 suppliers
Digital to Analogue Converters - 1904649 - RS Components, Ltd.
Specs
Package Type SSOP; Tssop
Features Single-Supply
Pins 14
View Details
5V SOIC Digital-to-Analog Converter IC - 768-CS4354-CSZ - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Serial
Package Type SOIC
Resolution 24 bits
View Details
3 suppliers