Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7528FS PM7528FS

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 890025-PM7528FS Operating Temperature Range: -25°C ~ 85°C Features: 8 Bit Digital to Analog Converter 2 20-SOIC Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 37 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 890025-PM7528FS Operating Temperature Range: -25°C ~ 85°C Features: 8 Bit Digital to Analog Converter 2 20-SOIC Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 37 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7528FS
890025-PM7528FS
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7528FS 890025-PM7528FS
Manufacturer: Analog Devices Inc. Win Source Part Number: 890025-PM7528FS Operating Temperature Range: -25°C ~ 85°C Features: 8 Bit Digital to Analog Converter 2 20-SOIC Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 37 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 890025-PM7528FS
Operating Temperature Range: -25°C ~ 85°C
Features: 8 Bit Digital to Analog Converter 2 20-SOIC
Package: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 37
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - PM7528FS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
PM7528FS
Data Acquisition - Digital to Analog Converters (DAC) PM7528FS
IC DAC 8BIT DUAL MULTIPLY 20SOIC

IC DAC 8BIT DUAL MULTIPLY 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 890025-PM7528FS PM7528FS
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7528FS Data Acquisition - Digital to Analog Converters (DAC)
Package Type SOIC; 20-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905087P - RS Components, Ltd.
Specs
Package Type SO
Pins 14
Resolution 8 bits
View Details
ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter - ADS1205IRGET - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
4 suppliers
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details