Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7524GP PM7524GP

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 890023-PM7524GP Operating Temperature Range: 0°C ~ 70°C Features: 8 Bit Digital to Analog Converter 1 16-PDIP Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 890023-PM7524GP Operating Temperature Range: 0°C ~ 70°C Features: 8 Bit Digital to Analog Converter 1 16-PDIP Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7524GP
890023-PM7524GP
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7524GP 890023-PM7524GP
Manufacturer: Analog Devices Inc. Win Source Part Number: 890023-PM7524GP Operating Temperature Range: 0°C ~ 70°C Features: 8 Bit Digital to Analog Converter 1 16-PDIP Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 890023-PM7524GP
Operating Temperature Range: 0°C ~ 70°C
Features: 8 Bit Digital to Analog Converter 1 16-PDIP
Package: Bulk
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - PM7524GP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
PM7524GP
Data Acquisition - Digital to Analog Converters (DAC) PM7524GP
8-BIT BUFFERED MULTIPLYING DAC

8-BIT BUFFERED MULTIPLYING DAC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 890023-PM7524GP PM7524GP
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7524GP Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; PDIP; 16-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1898963P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Pins 28
Resolution 12 bits
View Details
8bit 6ch D/A converter - BH2228FV - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SSOP
Screening Level Commercial
View Details
3 suppliers