Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7524FP PM7524FP

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 890021-PM7524FP Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 1 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 890021-PM7524FP Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 1 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7524FP
890021-PM7524FP
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7524FP 890021-PM7524FP
Manufacturer: Analog Devices Inc. Win Source Part Number: 890021-PM7524FP Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 1 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 890021-PM7524FP
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Digital to Analog Converter 1 16-PDIP
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 25
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - PM7524FP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
PM7524FP
Data Acquisition - Digital to Analog Converters (DAC) PM7524FP
IC DAC 8BIT BUFF MULTIPLY 16-DIP

IC DAC 8BIT BUFF MULTIPLY 16-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 890021-PM7524FP PM7524FP
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7524FP Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; PDIP; 16-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

DAC2900 Dual, 10-Bit, 125Msps Digital-to-Analog Converter - DAC2900Y/1KG4 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
Digital to Analogue Converters - 5238418 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type Msop
Features Single-Supply
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD394JD - 859432-AD394JD - Win Source Electronics
Specs
Package Type DIP; 28-CDIP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
2 suppliers
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial; Military
View Details