Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7226HP PM7226HP

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 890019-PM7226HP Operating Temperature Range: 0°C ~ 70°C Features: 8 Bit Digital to Analog Converter 4 20-DIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 18 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 890019-PM7226HP Operating Temperature Range: 0°C ~ 70°C Features: 8 Bit Digital to Analog Converter 4 20-DIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 18 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7226HP
890019-PM7226HP
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7226HP 890019-PM7226HP
Manufacturer: Analog Devices Inc. Win Source Part Number: 890019-PM7226HP Operating Temperature Range: 0°C ~ 70°C Features: 8 Bit Digital to Analog Converter 4 20-DIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 18 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 890019-PM7226HP
Operating Temperature Range: 0°C ~ 70°C
Features: 8 Bit Digital to Analog Converter 4 20-DIP
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 18
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - PM7226HP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
PM7226HP
Data Acquisition - Digital to Analog Converters (DAC) PM7226HP
IC DAC 8BIT QUAD VOLT OUT 20-DIP

IC DAC 8BIT QUAD VOLT OUT 20-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 890019-PM7226HP PM7226HP
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7226HP Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 20-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1899929 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type Qsop
Features Single-Supply
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1337565-AMC60804YBHR - Win Source Electronics
Specs
Interface Type SPI; I2C; I2C, SPI
Operating Temperature -40 to 105 C (-40 to 221 F)
Sample Rate 1000 kSamples/Sec
View Details
2 suppliers
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details