Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PM156J/883C PM156J/883C

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 930704-PM156J/883C Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C Features: J-FET Amplifier Circuit - TO-99-8 Package: Bulk Package: TO-99-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-99-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 930704-PM156J/883C Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C Features: J-FET Amplifier Circuit - TO-99-8 Package: Bulk Package: TO-99-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-99-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PM156J/883C - 930704-PM156J/883C - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PM156J/883C
930704-PM156J/883C
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PM156J/883C 930704-PM156J/883C
Manufacturer: Analog Devices Inc. Win Source Part Number: 930704-PM156J/883C Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C Features: J-FET Amplifier Circuit - TO-99-8 Package: Bulk Package: TO-99-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-99-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 930704-PM156J/883C
Series: Military, MIL-STD-883
Operating Temperature Range: -55°C ~ 125°C
Features: J-FET Amplifier Circuit - TO-99-8
Package: Bulk
Package: TO-99-8 Metal Can
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: TO-99-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PM156J/883C - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
PM156J/883C
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps PM156J/883C
IC OPAMP JFET 1 CIRCUIT TO99-8

IC OPAMP JFET 1 CIRCUIT TO99-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 930704-PM156J/883C PM156J/883C
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PM156J/883C Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
SOT23 Operational Amplifier IC - 687-HPA00215EA/3K - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Bandwidth 0.0650 MHz
Operating Temperature -55 C (-67 F)
View Details
5 suppliers
Op Amps - 2449798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-88565013A - 888060-5962-88565013A - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 28-CLCC (11.43x11.43)
View Details
2 suppliers