Rochester Electronics Interface - Interface - Telecom - PEF88002EV1.4 PEF88002EV1.4

Description
Manufacturer: Infineon Technologies Win Source Part Number: 888921-PEF88002EV1.4 Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 888921-PEF88002EV1.4 Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEF88002EV1.4 - 888921-PEF88002EV1.4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEF88002EV1.4
888921-PEF88002EV1.4
Interface - Interface - Telecom - PEF88002EV1.4 888921-PEF88002EV1.4
Manufacturer: Infineon Technologies Win Source Part Number: 888921-PEF88002EV1.4 Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 888921-PEF88002EV1.4
Series: *
Features: Telecom IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 888921-PEF88002EV1.4
Product Name Interface - Interface - Telecom - PEF88002EV1.4
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VSA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details