Rochester Electronics Interface - Interface - Telecom - PEF66218E PEF66218E

Description
Manufacturer: Intel Win Source Part Number: 888920-PEF66218E Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 888920-PEF66218E Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEF66218E - 888920-PEF66218E - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEF66218E
888920-PEF66218E
Interface - Interface - Telecom - PEF66218E 888920-PEF66218E
Manufacturer: Intel Win Source Part Number: 888920-PEF66218E Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Intel
Win Source Part Number: 888920-PEF66218E
Series: *
Features: Telecom IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 888920-PEF66218E
Product Name Interface - Interface - Telecom - PEF66218E
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 983591-SI2493-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPM2637TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-SMD Module
Pins 28 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
CD54HC4050 High Speed CMOS Logic Hex Non-Inverting Buffers - 5962-8682001EA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details