Rochester Electronics Interface - Interface - Telecom - PEF55218EV2.1-A PEF55218EV2.1-A

Description
Manufacturer: Lantiq Win Source Part Number: 930264-PEF55218EV2.1 -A Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Lantiq Win Source Part Number: 930264-PEF55218EV2.1 -A Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEF55218EV2.1-A - 930264-PEF55218EV2.1-A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEF55218EV2.1-A
930264-PEF55218EV2.1-A
Interface - Interface - Telecom - PEF55218EV2.1-A 930264-PEF55218EV2.1-A
Manufacturer: Lantiq Win Source Part Number: 930264-PEF55218EV2.1 -A Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Lantiq
Win Source Part Number: 930264-PEF55218EV2.1-A
Series: *
Features: Telecom IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 930264-PEF55218EV2.1-A
Product Name Interface - Interface - Telecom - PEF55218EV2.1-A
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3210-BT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
RF Front End (LNA + PA) - 2312-QPF4288TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details