Rochester Electronics Interface - Interface - Telecom - PEF21628EV1.2 PEF21628EV1.2

Description
Manufacturer: Lantiq Win Source Part Number: 930253-PEF21628EV1.2 Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Lantiq Win Source Part Number: 930253-PEF21628EV1.2 Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEF21628EV1.2 - 930253-PEF21628EV1.2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEF21628EV1.2
930253-PEF21628EV1.2
Interface - Interface - Telecom - PEF21628EV1.2 930253-PEF21628EV1.2
Manufacturer: Lantiq Win Source Part Number: 930253-PEF21628EV1.2 Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Lantiq
Win Source Part Number: 930253-PEF21628EV1.2
Series: *
Features: Telecom IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 930253-PEF21628EV1.2
Product Name Interface - Interface - Telecom - PEF21628EV1.2
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 983591-SI2493-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Interface Transceiver IC - 879-DW3110TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details