Rochester Electronics Interface - Interface - Telecom - PEF21627EV1.2-G PEF21627EV1.2-G

Description
Manufacturer: Lantiq Win Source Part Number: 888911-PEF21627EV1.2 -G Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Lantiq Win Source Part Number: 888911-PEF21627EV1.2 -G Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEF21627EV1.2-G - 888911-PEF21627EV1.2-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEF21627EV1.2-G
888911-PEF21627EV1.2-G
Interface - Interface - Telecom - PEF21627EV1.2-G 888911-PEF21627EV1.2-G
Manufacturer: Lantiq Win Source Part Number: 888911-PEF21627EV1.2 -G Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Lantiq
Win Source Part Number: 888911-PEF21627EV1.2-G
Series: *
Features: Telecom IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 888911-PEF21627EV1.2-G
Product Name Interface - Interface - Telecom - PEF21627EV1.2-G
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
RF Front End (LNA + PA) - 2312-QPF4730SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Serial interface - Serial Interface RS-232/485 - 753-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details