Rochester Electronics Memory - Unclassified Memory - PEB2447HV1.2 PEB2447HV1.2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 930246-PEB2447HV1.2 Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 930246-PEB2447HV1.2 Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - PEB2447HV1.2 - 930246-PEB2447HV1.2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - PEB2447HV1.2
930246-PEB2447HV1.2
Memory - Unclassified Memory - PEB2447HV1.2 930246-PEB2447HV1.2
Manufacturer: Infineon Technologies Win Source Part Number: 930246-PEB2447HV1.2 Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Infineon Technologies
Win Source Part Number: 930246-PEB2447HV1.2
Series: *
Features: Memory IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
MTSS (MEMORY TIME SWITCH LARGE)

MTSS (MEMORY TIME SWITCH LARGE)

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 930246-PEB2447HV1.2 PEB2447HV1.2
Product Name Memory - Unclassified Memory - PEB2447HV1.2 Memory
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 793.846-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details