Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - PEB22522FV2.1 PEB22522FV2.1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 888896-PEB22522FV2.1 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 888896-PEB22522FV2.1 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - PEB22522FV2.1 - 888896-PEB22522FV2.1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - PEB22522FV2.1
888896-PEB22522FV2.1
Interface - Interface - Drivers, Receivers, Transceivers - PEB22522FV2.1 888896-PEB22522FV2.1
Manufacturer: Infineon Technologies Win Source Part Number: 888896-PEB22522FV2.1 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Infineon Technologies
Win Source Part Number: 888896-PEB22522FV2.1
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 888896-PEB22522FV2.1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - PEB22522FV2.1
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2401-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers
Specs
Device Type Laser Driver
Features RoHS
Data Rate 1.00E8 kbps
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54LS245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8002101VRA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details