Manufacturer: Infineon Technologies
Win Source Part Number: 888890-PEB2085PV2.3I
Series: *
Features: Telecom IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 888890-PEB2085PV2.3ISAC-S |
| Product Name | Interface - Interface - Telecom - PEB2085PV2.3ISAC-S |