Rochester Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PEB2046NVA3-MTSS PEB2046NVA3-MTSS

Description
Manufacturer: Infineon Technologies Win Source Part Number: 930239-PEB2046NVA3-M TSS Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 489 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 930239-PEB2046NVA3-M TSS Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 489 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PEB2046NVA3-MTSS - 930239-PEB2046NVA3-MTSS - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PEB2046NVA3-MTSS
930239-PEB2046NVA3-MTSS
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PEB2046NVA3-MTSS 930239-PEB2046NVA3-MTSS
Manufacturer: Infineon Technologies Win Source Part Number: 930239-PEB2046NVA3-M TSS Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 489 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Infineon Technologies
Win Source Part Number: 930239-PEB2046NVA3-MTSS
Series: *
Features: IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 489
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PEB2046NVA3-MTSS - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PEB2046NVA3-MTSS
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PEB2046NVA3-MTSS
MTSS (MEMORY TIME SWITCH SMALL)

MTSS (MEMORY TIME SWITCH SMALL)

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 930239-PEB2046NVA3-MTSS PEB2046NVA3-MTSS
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PEB2046NVA3-MTSS Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

 - SI52111-B6-GT - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Package Type SOP; SSOP
Features / Standards RoHS
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RV-3129-C3-32.768KHZ-OPTION-B-TB-QC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock/Calendar; Real Time Clock
Package Type Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22801SXC-033-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details