Rochester Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PEB2045NVA3GMTSC PEB2045NVA3GMTSC

Description
Manufacturer: Infineon Technologies Win Source Part Number: 930238-PEB2045NVA3GM TSC Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 930238-PEB2045NVA3GM TSC Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PEB2045NVA3GMTSC
930238-PEB2045NVA3GMTSC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PEB2045NVA3GMTSC 930238-PEB2045NVA3GMTSC
Manufacturer: Infineon Technologies Win Source Part Number: 930238-PEB2045NVA3GM TSC Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Infineon Technologies
Win Source Part Number: 930238-PEB2045NVA3GMTSC
Series: *
Features: IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PEB2045NVA3GMTSC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PEB2045NVA3GMTSC
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PEB2045NVA3GMTSC
MTSC (MEMORY TIME SWITCH CMOS)

MTSC (MEMORY TIME SWITCH CMOS)

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 930238-PEB2045NVA3GMTSC PEB2045NVA3GMTSC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PEB2045NVA3GMTSC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Application Specific Clock/Timing - SI53106-A01AGMR-ND - DigiKey
Specs
Bus Interface HCSL
Package Type Surface Mount; 40-VFQFN Exposed Pad
Supply Voltage 3.13 to 3.46 volts
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY23S09SXC-1HT-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers