Rochester Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1602APT PCM1602APT

Description
Manufacturer: Texas Instruments Win Source Part Number: 930136-PCM1602APT Operating Temperature Range: -25°C ~ 85°C Features: DAC, Audio 24 b 192k I²S 48-LQFP (7x7) Package: Bulk Package: 48-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930136-PCM1602APT Operating Temperature Range: -25°C ~ 85°C Features: DAC, Audio 24 b 192k I²S 48-LQFP (7x7) Package: Bulk Package: 48-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1602APT
930136-PCM1602APT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1602APT 930136-PCM1602APT
Manufacturer: Texas Instruments Win Source Part Number: 930136-PCM1602APT Operating Temperature Range: -25°C ~ 85°C Features: DAC, Audio 24 b 192k I²S 48-LQFP (7x7) Package: Bulk Package: 48-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 930136-PCM1602APT
Operating Temperature Range: -25°C ~ 85°C
Features: DAC, Audio 24 b 192k I²S 48-LQFP (7x7)
Package: Bulk
Package: 48-LQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 930136-PCM1602APT
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1602APT
Package Type QFP; 48-LQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1905373P - RS Components, Ltd.
Specs
Package Type TDFN
Pins 10
Resolution 14 bits
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD12401-400KWS - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details