Rochester Electronics Embedded - Embedded - Microprocessors - PCIMX6Q6AVT10AC PCIMX6Q6AVT10AC

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 930134-PCIMX6Q6AVT10 AC Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 930134-PCIMX6Q6AVT10 AC Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - PCIMX6Q6AVT10AC - 930134-PCIMX6Q6AVT10AC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - PCIMX6Q6AVT10AC
930134-PCIMX6Q6AVT10AC
Embedded - Embedded - Microprocessors - PCIMX6Q6AVT10AC 930134-PCIMX6Q6AVT10AC
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 930134-PCIMX6Q6AVT10 AC Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 930134-PCIMX6Q6AVT10AC
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - PCIMX6Q6AVT10AC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
PCIMX6Q6AVT10AC
Embedded - Microprocessors PCIMX6Q6AVT10AC
RISC MICROPROCESSOR, 32-BIT, 100

RISC MICROPROCESSOR, 32-BIT, 100

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 930134-PCIMX6Q6AVT10AC PCIMX6Q6AVT10AC
Product Name Embedded - Embedded - Microprocessors - PCIMX6Q6AVT10AC Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM3358BGCZA80EP - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A8
Clock Speed 800 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded - Microprocessors - CS80C286-1696 - Lingto Electronic Limited
Specs
Microprocessor Family 80C286
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details