Rochester Electronics Interface - Interface - I/O Expanders - PCAL6416AER PCAL6416AER

Description
Manufacturer: NXP Win Source Part Number: 848492-PCAL6416AER Series: * Features: I/O Expander Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 848492-PCAL6416AER Series: * Features: I/O Expander Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - PCAL6416AER - 848492-PCAL6416AER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCAL6416AER
848492-PCAL6416AER
Interface - Interface - I/O Expanders - PCAL6416AER 848492-PCAL6416AER
Manufacturer: NXP Win Source Part Number: 848492-PCAL6416AER Series: * Features: I/O Expander Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 848492-PCAL6416AER
Series: *
Features: I/O Expander
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 848492-PCAL6416AER
Product Name Interface - Interface - I/O Expanders - PCAL6416AER
Device Type Port / Bus Expander
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899825 - RS Components, Ltd.
Specs
Technology RS232; Eia/tia-232/ eia/tia-562/ rs-232/ v.28
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details
Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Human Machine Interface (HMI) - 762-3104/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Octal buffer/line driver; 3-state - 74AHCT244PW/GJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details