The P89LPC922FDH is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a two-clock 80C51 core, which allows for high performance with instruction execution times of 111 ns to 222 ns at a maximum frequency of 18 MHz. It includes 8 kB of Flash memory and 256 bytes of RAM, making it suitable for applications requiring moderate memory capacity. The microcontroller supports various integrated features such as two 16-bit counter/timers, a real-time clock, and two analog comparators. It also offers an enhanced UART with advanced interrupt capabilities and a 400 kHz I²C-bus communication port. The device operates within a voltage range of 2.4 V to 3.6 V and is 5V tolerant on I/O pins, allowing for flexibility in interfacing with other components. It comes in a compact 20-pin TSSOP package, which is advantageous for space-constrained designs. Additional features include in-application programming, a watchdog timer, and multiple power-saving modes, making it a versatile choice for low-power applications. The P89LPC922FDH is designed for high-integration and cost-effective solutions, suitable for a wide range of embedded system projects.
IC MCU 8BIT Product overview: P89LPC922FDH from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC922FDH can be used for catalog matching and distributor lookup.
IC MCU 8BIT
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-P89LPC922FDH | P89LPC922FDH | P89LPC922FDH | P89LPC922FDH | P89LPC922FDH |
| Product Name | 8-bit 8BIT Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | |||
| RAM | 0.2560 KB | 0.2560 KB | |||
| Supply Voltage | 2.4 to 3.6 volts | 2.4 to 3.6 volts | |||
| Package Type | Other; Bulk | Other; 20-TSSOP (0.173", 4.40mm Width) | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) |