P80C86A-2 -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
P80C86A-2
Description
MPU, 16-BIT, 8MHZ PDIP40
-
Lingto Electronic Limited
Datasheet
Description
MPU, 16-BIT, 8MHZ PDIP40
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
P80C86A-2 |
|
Product Name
|
Embedded - Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Architecture
RISC
Microprocessor Family
AM29030
View Details
Microprocessor Family
ARM
Supply Voltage
1.5V; 1.8V; 3.3V
Package Type
Other; FCBGA
View Details
7 suppliers
Microprocessor Family
80287
Package Type
Other; 40-CDIP
Clock Speed
6 MHz
View Details
2 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details