Rochester Electronics Embedded - Embedded - Microprocessors - P8088-2 P8088-2

Description
Manufacturer: Intel Win Source Part Number: 888458-P8088-2 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 888458-P8088-2 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P8088-2 - 888458-P8088-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P8088-2
888458-P8088-2
Embedded - Embedded - Microprocessors - P8088-2 888458-P8088-2
Manufacturer: Intel Win Source Part Number: 888458-P8088-2 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Intel
Win Source Part Number: 888458-P8088-2
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet
Embedded - Microprocessors - P8088-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P8088-2
Embedded - Microprocessors P8088-2
MPU, 8-BIT, 8MHZ, NMOS, PDIP40

MPU, 8-BIT, 8MHZ, NMOS, PDIP40

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 888458-P8088-2 P8088-2
Product Name Embedded - Embedded - Microprocessors - P8088-2 Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
ARM ® Cortex ® based components (Layerscape) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , ARM
Package Type Other; 1517 pin FCBGA
View Details