P80862 -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
P80862
Description
MPU, 16-BIT, 8MHZ, NMOS
-
Lingto Electronic Limited
Datasheet
Description
MPU, 16-BIT, 8MHZ, NMOS
Datasheet
Suppliers
Embedded - Microprocessors
P80862
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
P80862 |
|
Product Name
|
Embedded - Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features
Watchdog Timer
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Microchip Technology, Inc.
Package Type
Other; Tray
Pin Count
343
Clock Speed
1000 MHz
View Details
5 suppliers