Rochester Electronics Embedded - Embedded - Microprocessors - P5040NSE7TMC P5040NSE7TMC

Description
Manufacturer: NXP Win Source Part Number: 888381-P5040NSE7TMC Series: QorIQ P5 Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e5500 Microprocessor IC series 4 Core, 64-Bit 1.8GHz 1295-FCPBGA (37.5x37.5) Core Processor: PowerPC e5500 Speed: 1.8GHz Package: Bulk Package: 1295-BBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 1295-FCPBGA (37.5x37.5) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 888381-P5040NSE7TMC Series: QorIQ P5 Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e5500 Microprocessor IC series 4 Core, 64-Bit 1.8GHz 1295-FCPBGA (37.5x37.5) Core Processor: PowerPC e5500 Speed: 1.8GHz Package: Bulk Package: 1295-BBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 1295-FCPBGA (37.5x37.5) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P5040NSE7TMC - 888381-P5040NSE7TMC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P5040NSE7TMC
888381-P5040NSE7TMC
Embedded - Embedded - Microprocessors - P5040NSE7TMC 888381-P5040NSE7TMC
Manufacturer: NXP Win Source Part Number: 888381-P5040NSE7TMC Series: QorIQ P5 Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e5500 Microprocessor IC series 4 Core, 64-Bit 1.8GHz 1295-FCPBGA (37.5x37.5) Core Processor: PowerPC e5500 Speed: 1.8GHz Package: Bulk Package: 1295-BBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 1295-FCPBGA (37.5x37.5) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 888381-P5040NSE7TMC
Series: QorIQ P5
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e5500 Microprocessor IC series 4 Core, 64-Bit 1.8GHz 1295-FCPBGA (37.5x37.5)
Core Processor: PowerPC e5500
Speed: 1.8GHz
Package: Bulk
Package: 1295-BBGA, FCBGA
Categories: Integrated Circuits (ICs)
Case / Package: 1295-FCPBGA (37.5x37.5)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - P5040NSE7TMC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P5040NSE7TMC
Embedded - Microprocessors P5040NSE7TMC
QORIQ, 64-BIT POWER ARCH SOC, 4

QORIQ, 64-BIT POWER ARCH SOC, 4

Supplier's Site Datasheet
Embedded - Microprocessors - P5040NSE7TMC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P5040NSE7TMC
Embedded - Microprocessors P5040NSE7TMC
QORIQ, 64-BIT POWER ARCH SOC, 4

QORIQ, 64-BIT POWER ARCH SOC, 4

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 888381-P5040NSE7TMC P5040NSE7TMC
Product Name Embedded - Embedded - Microprocessors - P5040NSE7TMC Embedded - Microprocessors
Package Type P-BGA; Other; 1295-FCPBGA (37.5x37.5)
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802EZWTD3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 450 MHz
View Details