Rochester Electronics Embedded - Embedded - Microprocessors - P4081NSE7MMC P4081NSE7MMC

Description
Manufacturer: NXP Win Source Part Number: 929851-P4081NSE7MMC Series: QorIQ P4 Operating Temperature Range: 0°C ~ 125°C (TA) Features: PowerPC e500mc Microprocessor IC series 8 Core, 32-Bit 1.2GHz 1295-FCPBGA (37.5x37.5) Core Processor: PowerPC e500mc Speed: 1.2GHz Package: Bulk Package: 1295-BBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 1295-FCPBGA (37.5x37.5) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 929851-P4081NSE7MMC Series: QorIQ P4 Operating Temperature Range: 0°C ~ 125°C (TA) Features: PowerPC e500mc Microprocessor IC series 8 Core, 32-Bit 1.2GHz 1295-FCPBGA (37.5x37.5) Core Processor: PowerPC e500mc Speed: 1.2GHz Package: Bulk Package: 1295-BBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 1295-FCPBGA (37.5x37.5) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P4081NSE7MMC - 929851-P4081NSE7MMC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P4081NSE7MMC
929851-P4081NSE7MMC
Embedded - Embedded - Microprocessors - P4081NSE7MMC 929851-P4081NSE7MMC
Manufacturer: NXP Win Source Part Number: 929851-P4081NSE7MMC Series: QorIQ P4 Operating Temperature Range: 0°C ~ 125°C (TA) Features: PowerPC e500mc Microprocessor IC series 8 Core, 32-Bit 1.2GHz 1295-FCPBGA (37.5x37.5) Core Processor: PowerPC e500mc Speed: 1.2GHz Package: Bulk Package: 1295-BBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 1295-FCPBGA (37.5x37.5) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 929851-P4081NSE7MMC
Series: QorIQ P4
Operating Temperature Range: 0°C ~ 125°C (TA)
Features: PowerPC e500mc Microprocessor IC series 8 Core, 32-Bit 1.2GHz 1295-FCPBGA (37.5x37.5)
Core Processor: PowerPC e500mc
Speed: 1.2GHz
Package: Bulk
Package: 1295-BBGA, FCBGA
Categories: Integrated Circuits (ICs)
Case / Package: 1295-FCPBGA (37.5x37.5)
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - P4081NSE7MMC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P4081NSE7MMC
Embedded - Microprocessors P4081NSE7MMC
QORIQ, 32-BIT POWER ARCH SOC, 8

QORIQ, 32-BIT POWER ARCH SOC, 8

Supplier's Site Datasheet
Embedded - Microprocessors - P4081NSE7MMC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P4081NSE7MMC
Embedded - Microprocessors P4081NSE7MMC
QORIQ, 32-BIT POWER ARCH SOC, 8

QORIQ, 32-BIT POWER ARCH SOC, 8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 929851-P4081NSE7MMC P4081NSE7MMC
Product Name Embedded - Embedded - Microprocessors - P4081NSE7MMC Embedded - Microprocessors
Package Type P-BGA; Other; 1295-FCPBGA (37.5x37.5)
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details