P3041NXE1MMB -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
P3041NXE1MMB
Description
1200MHZ, CMOS, PBGA1295
-
Lingto Electronic Limited
Datasheet
Description
1200MHZ, CMOS, PBGA1295
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
P3041NXE1MMB |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
PowerPC; PowerPC e500mc
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM; ARMR CortexR-A15
Clock Speed
1500 MHz
Operating Temperature
0 to 90 C (32 to 194 F)
View Details
2 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Microchip Technology, Inc.
Data Bus
32-Bit
Microprocessor Family
ARM; ARM® Cortex®-A5
Supply Voltage
3.3V
View Details
7 suppliers