Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microprocessors ATSAMA5D27C-D1G-CUR

Description
Win Source Part Number: 1377897-ATSAMA5D27C- D1G-CUR Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: SAMA5D2 Package: Tape & Reel Product Status: Active Package / Case: 289-TFBGA Supplier Device Package: 289-TFBGA (14x14) Base Product Number: ATSAMA5 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Speed: 500MHz Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI Graphics Acceleration: Yes USB: USB 2.0 + HSIC Additional Interfaces: I²C, SMC, SPI, UART, USART, QSPI Display & Interface Controllers: Keyboard, LCD, Touchscreen Ethernet: 10/100Mbps (1) Voltage - I/O: 3.3V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC
Request a Quote Datasheet
Description
Win Source Part Number: 1377897-ATSAMA5D27C- D1G-CUR Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: SAMA5D2 Package: Tape & Reel Product Status: Active Package / Case: 289-TFBGA Supplier Device Package: 289-TFBGA (14x14) Base Product Number: ATSAMA5 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Speed: 500MHz Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI Graphics Acceleration: Yes USB: USB 2.0 + HSIC Additional Interfaces: I²C, SMC, SPI, UART, USART, QSPI Display & Interface Controllers: Keyboard, LCD, Touchscreen Ethernet: 10/100Mbps (1) Voltage - I/O: 3.3V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1377897-ATSAMA5D27C-D1G-CUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1377897-ATSAMA5D27C-D1G-CUR
Integrated Circuits (ICs) - Embedded - Microprocessors 1377897-ATSAMA5D27C-D1G-CUR
Win Source Part Number: 1377897-ATSAMA5D27C- D1G-CUR Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: SAMA5D2 Package: Tape & Reel Product Status: Active Package / Case: 289-TFBGA Supplier Device Package: 289-TFBGA (14x14) Base Product Number: ATSAMA5 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Speed: 500MHz Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI Graphics Acceleration: Yes USB: USB 2.0 + HSIC Additional Interfaces: I²C, SMC, SPI, UART, USART, QSPI Display & Interface Controllers: Keyboard, LCD, Touchscreen Ethernet: 10/100Mbps (1) Voltage - I/O: 3.3V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC

Win Source Part Number: 1377897-ATSAMA5D27C-D1G-CUR
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: SAMA5D2
Package: Tape & Reel
Product Status: Active
Package / Case: 289-TFBGA
Supplier Device Package: 289-TFBGA (14x14)
Base Product Number: ATSAMA5
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Speed: 500MHz
Core Processor: ARM® Cortex®-A5
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON™ MPE
RAM Controllers: LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI
Graphics Acceleration: Yes
USB: USB 2.0 + HSIC
Additional Interfaces: I²C, SMC, SPI, UART, USART, QSPI
Display & Interface Controllers: Keyboard, LCD, Touchscreen
Ethernet: 10/100Mbps (1)
Voltage - I/O: 3.3V
Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC

Buy Now Datasheet
Microprocessors - 150-ATSAMA5D27C-D1G-CURDKR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-TFBGA (14x14)

ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-TFBGA (14x14)

Buy Now Datasheet
Microprocessors - 150-ATSAMA5D27C-D1G-CURTR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-TFBGA (14x14)

ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-TFBGA (14x14)

Buy Now Datasheet
Microprocessors - 150-ATSAMA5D27C-D1G-CURCT-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-TFBGA (14x14)

ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-TFBGA (14x14)

Buy Now Datasheet
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D27C-D1G-CUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHZ Embedded Microprocessor MPU
694-ATSAMA5D27C-D1G-CUR
500MHZ Embedded Microprocessor MPU 694-ATSAMA5D27C-D1G-CUR
IC MPU SAMA5D2 500MHZ 289TFBGA Product overview: ATSAMA5D27C-D1G-CUR from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D27C-D1G- CUR can be used for catalog matching and distributor lookup.

IC MPU SAMA5D2 500MHZ 289TFBGA Product overview: ATSAMA5D27C-D1G-CUR from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D27C-D1G-CUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - ATSAMA5D27C-D1G-CUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
ATSAMA5D27C-D1G-CUR
Microprocessors ATSAMA5D27C-D1G-CUR
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-TFBGA (14x14)

ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-TFBGA (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - ATSAMA5D27C-D1G-CUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
ATSAMA5D27C-D1G-CUR
Integrated Circuits (ICs) - Embedded - Microprocessors ATSAMA5D27C-D1G-CUR
IC MPU SAMA5D2 500MHZ 289TFBGA

IC MPU SAMA5D2 500MHZ 289TFBGA

Supplier's Site
Embedded - Microprocessors - ATSAMA5D27C-D1G-CUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
ATSAMA5D27C-D1G-CUR
Embedded - Microprocessors ATSAMA5D27C-D1G-CUR
BGA GREEN, IND TEMP,MRLC,1GBIT D

BGA GREEN, IND TEMP,MRLC,1GBIT D

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
ATSAMA5D27C-D1G-CUR
Microprocessors - MPU ATSAMA5D27C-D1G-CUR
Microprocessors - MPU BGA GREEN, IND TEMP MRLC,1GBit DDR2,T&R

Microprocessors - MPU BGA GREEN, IND TEMP MRLC,1GBit DDR2,T&R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1377897-ATSAMA5D27C-D1G-CUR 150-ATSAMA5D27C-D1G-CURDKR-ND 694-ATSAMA5D27C-D1G-CUR ATSAMA5D27C-D1G-CUR ATSAMA5D27C-D1G-CUR ATSAMA5D27C-D1G-CUR ATSAMA5D27C-D1G-CUR
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors 500MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V 3.3V 1.8 V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Microprocessor Family ARM; ARM® Cortex®-A5 ARM® Cortex®-A5 ARM; ARMR CortexR-A5 ARM; ARM® Cortex®-A5
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM3352ZZCZD - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A8
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAMA7D65D5M-V/4UB-SL3-ND - DigiKey
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7
Package Type Other; 427-TFBGA
View Details