Manufacturer: ON Semiconductor
Win Source Part Number: 888337-P2I2305NZG-08
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: P2I230
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 888337-P2I2305NZG-08SR |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - P2I2305NZG-08SR |
| Device Type | Clock Driver |