Rochester Electronics Embedded - Embedded - Microprocessors - P2040NSE7HLC P2040NSE7HLC

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 929811-P2040NSE7HLC Series: QorIQ P2 Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.2GHz 780-FCPBGA (23x23) Core Processor: PowerPC e500mc Speed: 1.2GHz Package: Bulk Package: 780-BFBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 780-FCPBGA (23x23) Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 929811-P2040NSE7HLC Series: QorIQ P2 Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.2GHz 780-FCPBGA (23x23) Core Processor: PowerPC e500mc Speed: 1.2GHz Package: Bulk Package: 780-BFBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 780-FCPBGA (23x23) Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P2040NSE7HLC - 929811-P2040NSE7HLC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P2040NSE7HLC
929811-P2040NSE7HLC
Embedded - Embedded - Microprocessors - P2040NSE7HLC 929811-P2040NSE7HLC
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 929811-P2040NSE7HLC Series: QorIQ P2 Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.2GHz 780-FCPBGA (23x23) Core Processor: PowerPC e500mc Speed: 1.2GHz Package: Bulk Package: 780-BFBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 780-FCPBGA (23x23) Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 929811-P2040NSE7HLC
Series: QorIQ P2
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.2GHz 780-FCPBGA (23x23)
Core Processor: PowerPC e500mc
Speed: 1.2GHz
Package: Bulk
Package: 780-BFBGA, FCBGA
Categories: Integrated Circuits (ICs)
Case / Package: 780-FCPBGA (23x23)
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - P2040NSE7HLC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P2040NSE7HLC
Embedded - Microprocessors P2040NSE7HLC
QORIQ, 32-BIT POWER ARCH SOC, 4

QORIQ, 32-BIT POWER ARCH SOC, 4

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 929811-P2040NSE7HLC P2040NSE7HLC
Product Name Embedded - Embedded - Microprocessors - P2040NSE7HLC Embedded - Microprocessors
Package Type P-BGA; Other; 780-FCPBGA (23x23)
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
 - 9511A-1DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; SBCDIP24
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details