Rochester Electronics Embedded - Embedded - Microprocessors - P1023NXE5CFB P1023NXE5CFB

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 929785-P1023NXE5CFB Series: QorIQ P1 Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e500v2 Microprocessor IC series 2 Core, 32-Bit 500MHz 457-TEPBGA-1 (19x19) Core Processor: PowerPC e500v2 Speed: 500MHz Package: Bulk Package: 457-FBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 457-TEPBGA-1 (19x19) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 929785-P1023NXE5CFB Series: QorIQ P1 Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e500v2 Microprocessor IC series 2 Core, 32-Bit 500MHz 457-TEPBGA-1 (19x19) Core Processor: PowerPC e500v2 Speed: 500MHz Package: Bulk Package: 457-FBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 457-TEPBGA-1 (19x19) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P1023NXE5CFB - 929785-P1023NXE5CFB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P1023NXE5CFB
929785-P1023NXE5CFB
Embedded - Embedded - Microprocessors - P1023NXE5CFB 929785-P1023NXE5CFB
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 929785-P1023NXE5CFB Series: QorIQ P1 Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e500v2 Microprocessor IC series 2 Core, 32-Bit 500MHz 457-TEPBGA-1 (19x19) Core Processor: PowerPC e500v2 Speed: 500MHz Package: Bulk Package: 457-FBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 457-TEPBGA-1 (19x19) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 929785-P1023NXE5CFB
Series: QorIQ P1
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC e500v2 Microprocessor IC series 2 Core, 32-Bit 500MHz 457-TEPBGA-1 (19x19)
Core Processor: PowerPC e500v2
Speed: 500MHz
Package: Bulk
Package: 457-FBGA
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 457-TEPBGA-1 (19x19)
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - P1023NXE5CFB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P1023NXE5CFB
Embedded - Microprocessors P1023NXE5CFB
QORIQ, POWER ARCHITECTURE SOC, 2

QORIQ, POWER ARCHITECTURE SOC, 2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 929785-P1023NXE5CFB P1023NXE5CFB
Product Name Embedded - Embedded - Microprocessors - P1023NXE5CFB Embedded - Microprocessors
Package Type P-BGA; Other; 457-TEPBGA-1 (19x19)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750FX-FBQ113T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
AM1707 Sitara Processor - AM1707BZKB3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
ARM ® Cortex ® based components (Layerscape) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , ARM
Package Type Other; 1517 pin FCBGA
View Details