Rochester Electronics Embedded - Embedded - Microprocessors - P1014NXN5DFA P1014NXN5DFA

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 888279-P1014NXN5DFA Series: QorIQ P1 Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 533MHz 425-TEPBGA I (19x19) Core Processor: PowerPC e500v2 Speed: 533MHz Package: Bulk Package: 425-FBGA Categories: Integrated Circuits (ICs) Case / Package: 425-TEPBGA I (19x19) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 888279-P1014NXN5DFA Series: QorIQ P1 Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 533MHz 425-TEPBGA I (19x19) Core Processor: PowerPC e500v2 Speed: 533MHz Package: Bulk Package: 425-FBGA Categories: Integrated Circuits (ICs) Case / Package: 425-TEPBGA I (19x19) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P1014NXN5DFA - 888279-P1014NXN5DFA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P1014NXN5DFA
888279-P1014NXN5DFA
Embedded - Embedded - Microprocessors - P1014NXN5DFA 888279-P1014NXN5DFA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 888279-P1014NXN5DFA Series: QorIQ P1 Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 533MHz 425-TEPBGA I (19x19) Core Processor: PowerPC e500v2 Speed: 533MHz Package: Bulk Package: 425-FBGA Categories: Integrated Circuits (ICs) Case / Package: 425-TEPBGA I (19x19) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 888279-P1014NXN5DFA
Series: QorIQ P1
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 533MHz 425-TEPBGA I (19x19)
Core Processor: PowerPC e500v2
Speed: 533MHz
Package: Bulk
Package: 425-FBGA
Categories: Integrated Circuits (ICs)
Case / Package: 425-TEPBGA I (19x19)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - P1014NXN5DFA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P1014NXN5DFA
Embedded - Microprocessors P1014NXN5DFA
QORIQ RISC MICROPROCESSOR, POWER

QORIQ RISC MICROPROCESSOR, POWER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 888279-P1014NXN5DFA P1014NXN5DFA
Product Name Embedded - Embedded - Microprocessors - P1014NXN5DFA Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Embedded - Microprocessors - A80960JD50 - 859081-A80960JD50 - Win Source Electronics
Specs
Architecture RISC
View Details
2 suppliers
Microprocessors - 150-SAM9X75D5MT-V/4TB-SL3TR-ND - DigiKey
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details