Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA631U OPA631U

Description
Manufacturer: Burr Brown Win Source Part Number: 888163-OPA631U Series: SpeedPlus™ Operating Temperature Range: -40°C ~ 85°C Features: Voltage Feedback Amplifier 1 Circuit - 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 100 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Burr Brown Win Source Part Number: 888163-OPA631U Series: SpeedPlus™ Operating Temperature Range: -40°C ~ 85°C Features: Voltage Feedback Amplifier 1 Circuit - 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 100 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA631U - 888163-OPA631U - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA631U
888163-OPA631U
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA631U 888163-OPA631U
Manufacturer: Burr Brown Win Source Part Number: 888163-OPA631U Series: SpeedPlus™ Operating Temperature Range: -40°C ~ 85°C Features: Voltage Feedback Amplifier 1 Circuit - 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 100 HTSUS: 8542.33.0001

Manufacturer: Burr Brown
Win Source Part Number: 888163-OPA631U
Series: SpeedPlus™
Operating Temperature Range: -40°C ~ 85°C
Features: Voltage Feedback Amplifier 1 Circuit - 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 100
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA631U - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA631U
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA631U
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 888163-OPA631U OPA631U
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA631U Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM118MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 2264473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
4 suppliers
5V Rail-to-Rail High Precision Operational Amplifier - ALD1712BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers