Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4251UA/2K5 OPA4251UA/2K5

Description
Manufacturer: Texas Instruments Win Source Part Number: 888144-OPA4251UA/2K5 Series: microPOWER™ Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 888144-OPA4251UA/2K5 Series: microPOWER™ Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4251UA/2K5 - 888144-OPA4251UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4251UA/2K5
888144-OPA4251UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4251UA/2K5 888144-OPA4251UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 888144-OPA4251UA/2K5 Series: microPOWER™ Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 888144-OPA4251UA/2K5
Series: microPOWER™
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 888144-OPA4251UA/2K5
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4251UA/2K5
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD522BD - Lingto Electronic Limited
Specs
Source Current (IS) 8 milliamps
Bandwidth 0.3000 MHz
View Details
Op Amps - 1899039P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μMAX
Number of Pins 10
View Details
Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701ASBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers