Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2682N OPA2682N

Description
Manufacturer: Burr Brown Win Source Part Number: 888110-OPA2682N Series: SpeedPlus™ Operating Temperature Range: -40°C ~ 85°C Features: Buffer Amplifier 2 Circuit - 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 58 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Burr Brown Win Source Part Number: 888110-OPA2682N Series: SpeedPlus™ Operating Temperature Range: -40°C ~ 85°C Features: Buffer Amplifier 2 Circuit - 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 58 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2682N - 888110-OPA2682N - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2682N
888110-OPA2682N
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2682N 888110-OPA2682N
Manufacturer: Burr Brown Win Source Part Number: 888110-OPA2682N Series: SpeedPlus™ Operating Temperature Range: -40°C ~ 85°C Features: Buffer Amplifier 2 Circuit - 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 58 HTSUS: 8542.33.0001

Manufacturer: Burr Brown
Win Source Part Number: 888110-OPA2682N
Series: SpeedPlus™
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer Amplifier 2 Circuit - 14-SOIC
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 58
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2682N - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2682N
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2682N
IC BUFFER 2 CIRCUIT 14SOIC

IC BUFFER 2 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 888110-OPA2682N OPA2682N
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2682N Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
TLE2024M High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088103M2A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
3 suppliers
Op Amps - 1906338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type So
Number of Pins 8
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD642SH - 859561-AD642SH - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type TO-99-8
View Details
2 suppliers