Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP77BRC/883C OP77BRC/883C

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 929623-OP77BRC/883C Operating Temperature Range: -25°C ~ 85°C Features: General Purpose Amplifier Circuit Differential 20-CLCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-CLCC (8.89x8.89) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 929623-OP77BRC/883C Operating Temperature Range: -25°C ~ 85°C Features: General Purpose Amplifier Circuit Differential 20-CLCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-CLCC (8.89x8.89) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP77BRC/883C - 929623-OP77BRC/883C - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP77BRC/883C
929623-OP77BRC/883C
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP77BRC/883C 929623-OP77BRC/883C
Manufacturer: Analog Devices Inc. Win Source Part Number: 929623-OP77BRC/883C Operating Temperature Range: -25°C ~ 85°C Features: General Purpose Amplifier Circuit Differential 20-CLCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-CLCC (8.89x8.89) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 929623-OP77BRC/883C
Operating Temperature Range: -25°C ~ 85°C
Features: General Purpose Amplifier Circuit Differential 20-CLCC (8.89x8.89)
Package: Bulk
Package: 20-CLCC
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-CLCC (8.89x8.89)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Operational Amplifier IC - 687-OP77BRC/883C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-OP77BRC/883C
Operational Amplifier IC 687-OP77BRC/883C
OPERATIONAL AMPLIFIER Product overview: OP77BRC/883C from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP77BRC/883C can be used for catalog matching and distributor lookup.

OPERATIONAL AMPLIFIER Product overview: OP77BRC/883C from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP77BRC/883C can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP77BRC/883C - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OP77BRC/883C
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OP77BRC/883C
IC OPAMP GP 1 CIRCUIT 20CLCC

IC OPAMP GP 1 CIRCUIT 20CLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 929623-OP77BRC/883C 687-OP77BRC/883C OP77BRC/883C
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP77BRC/883C Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data