Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP42ARC/883C OP42ARC/883C

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 929614-OP42ARC/883C Operating Temperature Range: -55°C ~ 125°C Features: J-FET Amplifier Circuit - 20-CLCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-CLCC (8.89x8.89) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 929614-OP42ARC/883C Operating Temperature Range: -55°C ~ 125°C Features: J-FET Amplifier Circuit - 20-CLCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-CLCC (8.89x8.89) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP42ARC/883C - 929614-OP42ARC/883C - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP42ARC/883C
929614-OP42ARC/883C
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP42ARC/883C 929614-OP42ARC/883C
Manufacturer: Analog Devices Inc. Win Source Part Number: 929614-OP42ARC/883C Operating Temperature Range: -55°C ~ 125°C Features: J-FET Amplifier Circuit - 20-CLCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-CLCC (8.89x8.89) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 929614-OP42ARC/883C
Operating Temperature Range: -55°C ~ 125°C
Features: J-FET Amplifier Circuit - 20-CLCC (8.89x8.89)
Package: Bulk
Package: 20-CLCC
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-CLCC (8.89x8.89)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP42ARC/883C - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OP42ARC/883C
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OP42ARC/883C
IC OPAMP JFET 10MHZ 20CLCC

IC OPAMP JFET 10MHZ 20CLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 929614-OP42ARC/883C OP42ARC/883C
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP42ARC/883C Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD704JR-16 - Lingto Electronic Limited
Specs
Source Current (IS) 1.5 milliamps
Bandwidth 0.8000 MHz
View Details
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 10 µA
View Details
5 suppliers
Analog - MTLT1058QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 2448607P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-14
Number of Pins 14
View Details