Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP162DRUZ-REEL OP162DRUZ-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 888036-OP162DRUZ-REE L Features: General Purpose Amplifier 1 Circuit 8-TSSOP Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 888036-OP162DRUZ-REE L Features: General Purpose Amplifier 1 Circuit 8-TSSOP Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP162DRUZ-REEL - 888036-OP162DRUZ-REEL - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP162DRUZ-REEL
888036-OP162DRUZ-REEL
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP162DRUZ-REEL 888036-OP162DRUZ-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 888036-OP162DRUZ-REE L Features: General Purpose Amplifier 1 Circuit 8-TSSOP Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 888036-OP162DRUZ-REEL
Features: General Purpose Amplifier 1 Circuit 8-TSSOP
Package: Bulk
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP162DRUZ-REEL - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OP162DRUZ-REEL
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OP162DRUZ-REEL
IC OPAMP 15MHZ R-R LN 8TSSOP

IC OPAMP 15MHZ R-R LN 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 888036-OP162DRUZ-REEL OP162DRUZ-REEL
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP162DRUZ-REEL Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package Type SSOP; SOP; TSSOP; 8-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD604ARS - Lingto Electronic Limited
Specs
Source Current (IS) 32 milliamps
Bandwidth 40 MHz
View Details
TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051206Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
Op Amps - 1897301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details