DUAL MATCHED HIGH PERF OP AMP Product overview: OP14EZ from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP14EZ can be used for catalog matching and distributor lookup.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 888033-OP14EZ
Operating Temperature Range: 0°C ~ 70°C
Features: General Purpose Amplifier 2 Circuit - 8-CERDIP
Package: Bulk
Package: 8-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-CERDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001
IC OPAMP GP 2 CIRCUIT 8CERDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OP14EZ | 888033-OP14EZ | OP14EZ |
| Product Name | Dual Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP14EZ | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |