Rochester Electronics Embedded - Embedded - Microprocessors - OMAP2530CZAC450 OMAP2530CZAC450

Description
Manufacturer: Texas Instruments Win Source Part Number: 888018-OMAP2530CZAC4 50 Operating Temperature Range: 0°C ~ 70°C (TA) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 450MHz Core Processor: ARM® Cortex®-A8 Speed: 450MHz Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 888018-OMAP2530CZAC4 50 Operating Temperature Range: 0°C ~ 70°C (TA) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 450MHz Core Processor: ARM® Cortex®-A8 Speed: 450MHz Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - OMAP2530CZAC450 - 888018-OMAP2530CZAC450 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAP2530CZAC450
888018-OMAP2530CZAC450
Embedded - Embedded - Microprocessors - OMAP2530CZAC450 888018-OMAP2530CZAC450
Manufacturer: Texas Instruments Win Source Part Number: 888018-OMAP2530CZAC4 50 Operating Temperature Range: 0°C ~ 70°C (TA) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 450MHz Core Processor: ARM® Cortex®-A8 Speed: 450MHz Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 888018-OMAP2530CZAC450
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 450MHz
Core Processor: ARM® Cortex®-A8
Speed: 450MHz
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now
Embedded - Microprocessors - OMAP2530CZAC450 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAP2530CZAC450
Embedded - Microprocessors OMAP2530CZAC450
IC MICROPROCESSOR 80TQFP

IC MICROPROCESSOR 80TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 888018-OMAP2530CZAC450 OMAP2530CZAC450
Product Name Embedded - Embedded - Microprocessors - OMAP2530CZAC450 Embedded - Microprocessors
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details