Manufacturer: ON Semiconductor
Win Source Part Number: 887930-NVTFS5820NLTA
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 11A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Package: Bulk
Package: 8-PowerWDFN
Mounting: Surface Mount
Family Name: NVTFS5820
Categories: Discrete Semiconductor Products
Case / Package: 8-WDFN (3.3x3.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 887930-NVTFS5820NLTAG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5820NLTAG |
| Polarity | N-Channel |